TE Connectivity 600W Resistor TE600B8R2J

Description
Wirewound Resistors TE 600W 8R2 5% Bracket Product overview: TE600B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B8R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors TE 600W 8R2 5% Bracket Product overview: TE600B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B8R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Resistor - 54-TE600B8R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W Resistor
54-TE600B8R2J
600W Resistor 54-TE600B8R2J
Wirewound Resistors TE 600W 8R2 5% Bracket Product overview: TE600B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B8R2J can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 600W 8R2 5% Bracket Product overview: TE600B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B8R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137926-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137926-ND
Chassis Mount Resistors A137926-ND
8.2 Ohms ±5% 600W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 600W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 600W 8R2 5% Bracket ( CGS ) - TE600B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 8R2 5% Bracket ( CGS )
TE600B8R2J
Fixed Resistors; TE 600W 8R2 5% Bracket ( CGS ) TE600B8R2J
Fixed Resistors; TE 600W 8R2 5% Bracket ( CGS )

Fixed Resistors; TE 600W 8R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B8R2J
Chassis Mount Resistors TE600B8R2J
RES CHAS MNT 8.2 OHM 5% 600W

RES CHAS MNT 8.2 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-TE600B8R2J A137926-ND TE600B8R2J TE600B8R2J
Product Name 600W Resistor Chassis Mount Resistors Fixed Resistors; TE 600W 8R2 5% Bracket ( CGS ) Chassis Mount Resistors
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details