TE Connectivity Fixed Resistors; TE 600W 56R 5% Bracket ( CGS ) TE600B56RJ

Description
Fixed Resistors; TE 600W 56R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 56R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 56R 5% Bracket ( CGS ) - TE600B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 56R 5% Bracket ( CGS )
TE600B56RJ
Fixed Resistors; TE 600W 56R 5% Bracket ( CGS ) TE600B56RJ
Fixed Resistors; TE 600W 56R 5% Bracket ( CGS )

Fixed Resistors; TE 600W 56R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B56RJ
Chassis Mount Resistors TE600B56RJ
RES CHAS MNT 56 OHM 5% 600W

RES CHAS MNT 56 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B56RJ TE600B56RJ
Product Name Fixed Resistors; TE 600W 56R 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details