Fixed Resistors; TE 600W 47R 5% Bracket ( CGS )
47 Ohms ±5% 600W Wirewound Chassis Mount Resistor
High Power wound resistor 600W 47R
High Power wound resistor 600W 47R
RES CHAS MNT 47 OHM 5% 600W
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE600B47RJ | A137919-ND | 2240170 | TE600B47RJ |
| Product Name | Fixed Resistors; TE 600W 47R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 600 watts | 600 watts | 600 watts | 600 watts |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound |