TE600B15RJ -- TE 600W 15R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 600W 15R 5% Bracket Cgs - Te Connectivity
TE600B15RJ
Description
TE 600W 15R 5% Bracket
Description
TE 600W 15R 5% Bracket
Suppliers
Te 600W 15R 5% Bracket Cgs - Te Connectivity
96X4058
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X4058 |
|
Product Name
|
Te 600W 15R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details