RESISTOR, WIRE WOUND Product overview: TE600B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE600B100RJ can be used for catalog matching and distributor lookup.
High Power wound resistor 600W 100R
High Power wound resistor 600W 100R
Fixed Resistors; TE 600W 100R 5% Bracket ( CGS )
100 Ohms ±5% 600W Wirewound Chassis Mount Resistor
RES CHAS MNT 100 OHM 5% 600W
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE600B100RJ | 2240145 | TE600B100RJ | A137893-ND | TE600B100RJ |
| Product Name | Resistor | Chassis Mount Resistors | Fixed Resistors; TE 600W 100R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | ||||
| Operating AC Voltage | 2500 volts | ||||
| Standards and Certifications | RoHS |