TE Connectivity Chassis Mount Resistors TE50BR27J

Description
270 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR27J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR27J-ND
Chassis Mount Resistors 1712-TE50BR27J-ND
270 mOhms ±5% 50W Wirewound Chassis Mount Resistor

270 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R27, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6737 - Newark, An Avnet Company
Chicago, IL, United States
Res, R27, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6737
Res, R27, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6737
RES, R27, 50W, SOLDER LUG, WIREWOUND; Resistance:0.27ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R27, 50W, SOLDER LUG, WIREWOUND; Resistance:0.27ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50BR27J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR27J
Chassis Mount Resistors TE50BR27J
TE 50W R27 5% BRACKET

TE 50W R27 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR27J-ND 50AJ6737 TE50BR27J
Product Name Chassis Mount Resistors Res, R27, 50W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details