TE Connectivity Chassis Mount Resistors TE50BR12J

Description
120 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50BR12J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50BR12J-ND
Chassis Mount Resistors 1712-TE50BR12J-ND
120 mOhms ±5% 50W Wirewound Chassis Mount Resistor

120 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50BR12J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50BR12J
Chassis Mount Resistors TE50BR12J
TE 50W R12 5% BRACKET

TE 50W R12 5% BRACKET

Supplier's Site Datasheet
Res, R12, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6733 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6733
Res, R12, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6733
RES, R12, 50W, SOLDER LUG, WIREWOUND; Resistance:0.12ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R12, 50W, SOLDER LUG, WIREWOUND; Resistance:0.12ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE50BR12J-ND TE50BR12J 50AJ6733
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R12, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details