TE Connectivity Chassis Mount Resistors TE50B560RJ

Description
560 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137884-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137884-ND
Chassis Mount Resistors A137884-ND
560 Ohms ±5% 50W Wirewound Chassis Mount Resistor

560 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 560R 5% Bracket ( CGS ) - TE50B560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 560R 5% Bracket ( CGS )
TE50B560RJ
Fixed Resistors; TE 50W 560R 5% Bracket ( CGS ) TE50B560RJ
Fixed Resistors; TE 50W 560R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 560R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B560RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B560RJ
Chassis Mount Resistors TE50B560RJ
RES CHAS MNT 560 OHM 5% 50W

RES CHAS MNT 560 OHM 5% 50W

Supplier's Site Datasheet
Res, 560R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3970
Res, 560R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3970
RES, 560R, 50W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 560R, 50W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137884-ND TE50B560RJ TE50B560RJ 96X3970
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 560R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 560R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details