TE Connectivity Fixed Resistors; TE 50W 330R 5% Bracket ( CGS ) TE50B330RJ

Description
Fixed Resistors; TE 50W 330R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 330R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 330R 5% Bracket ( CGS ) - TE50B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 330R 5% Bracket ( CGS )
TE50B330RJ
Fixed Resistors; TE 50W 330R 5% Bracket ( CGS ) TE50B330RJ
Fixed Resistors; TE 50W 330R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 330R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137875-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137875-ND
Chassis Mount Resistors A137875-ND
330 Ohms ±5% 50W Wirewound Chassis Mount Resistor

330 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 330R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3963
Res, 330R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3963
RES, 330R, 50W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 330R, 50W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B330RJ
Chassis Mount Resistors TE50B330RJ
RES CHAS MNT 330 OHM 5% 50W

RES CHAS MNT 330 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B330RJ A137875-ND 96X3963 TE50B330RJ
Product Name Fixed Resistors; TE 50W 330R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 330R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details