TE Connectivity Chassis Mount Resistors TE50B2K2J

Description
2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50B2K2J-ND
Chassis Mount Resistors 1712-TE50B2K2J-ND
2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K2, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6744
Res, 2K2, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6744
RES, 2K2, 50W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 50W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B2K2J
Chassis Mount Resistors TE50B2K2J
TE 50W 2K2 5% BRACKET

TE 50W 2K2 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE50B2K2J-ND 50AJ6744 TE50B2K2J
Product Name Chassis Mount Resistors Res, 2K2, 50W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details