TE Connectivity Fixed Resistors; TE 50W 27R 5% Bracket ( CGS ) TE50B27RJ

Description
Fixed Resistors; TE 50W 27R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 27R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 27R 5% Bracket ( CGS ) - TE50B27RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 27R 5% Bracket ( CGS )
TE50B27RJ
Fixed Resistors; TE 50W 27R 5% Bracket ( CGS ) TE50B27RJ
Fixed Resistors; TE 50W 27R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 27R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137872-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137872-ND
Chassis Mount Resistors A137872-ND
27 Ohms ±5% 50W Wirewound Chassis Mount Resistor

27 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50B27RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B27RJ
Chassis Mount Resistors TE50B27RJ
RES CHAS MNT 27 OHM 5% 50W

RES CHAS MNT 27 OHM 5% 50W

Supplier's Site Datasheet
Res, 27R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3958
Res, 27R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3958
RES, 27R, 50W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 27R, 50W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B27RJ A137872-ND TE50B27RJ 96X3958
Product Name Fixed Resistors; TE 50W 27R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 27R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details