TE Connectivity Chassis Mount Resistors TE50B1R5J

Description
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137867-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137867-ND
Chassis Mount Resistors A137867-ND
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 50W 1R5 5% Bracket - TE50B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 50W 1R5 5% Bracket
TE50B1R5J
Wirewound Resistors - Chassis Mount TE 50W 1R5 5% Bracket TE50B1R5J
Wirewound Resistors - Chassis Mount TE 50W 1R5 5% Bracket

Wirewound Resistors - Chassis Mount TE 50W 1R5 5% Bracket

Supplier's Site
Res, 1R5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3944
Res, 1R5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3944
RES, 1R5, 50W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 1R5, 50W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B1R5J
Chassis Mount Resistors TE50B1R5J
RES CHAS MNT 1.5 OHM 5% 50W

RES CHAS MNT 1.5 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137867-ND TE50B1R5J 96X3944 TE50B1R5J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 50W 1R5 5% Bracket Res, 1R5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details