TE Connectivity Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket TE50B1R2J

Description
Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket - TE50B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket
TE50B1R2J
Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket TE50B1R2J
Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137866-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137866-ND
Chassis Mount Resistors A137866-ND
1.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B1R2J
Chassis Mount Resistors TE50B1R2J
RES CHAS MNT 1.2 OHM 5% 50W

RES CHAS MNT 1.2 OHM 5% 50W

Supplier's Site Datasheet
Res, 1R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3943
Res, 1R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3943
RES, 1R2, 50W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 1R2, 50W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B1R2J A137866-ND TE50B1R2J 96X3943
Product Name Wirewound Resistors - Chassis Mount TE 50W 1R2 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 1R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details