TE Connectivity Chassis Mount Resistors TE50B1R0J

Description
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137865-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137865-ND
Chassis Mount Resistors A137865-ND
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 1R0 5% Bracket ( CGS ) - TE50B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 1R0 5% Bracket ( CGS )
TE50B1R0J
Fixed Resistors; TE 50W 1R0 5% Bracket ( CGS ) TE50B1R0J
Fixed Resistors; TE 50W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 50W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B1R0J
Chassis Mount Resistors TE50B1R0J
RES CHAS MNT 1 OHM 5% 50W

RES CHAS MNT 1 OHM 5% 50W

Supplier's Site Datasheet
Res, 1R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3942
Res, 1R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3942
RES, 1R, 50W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 1R, 50W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137865-ND TE50B1R0J TE50B1R0J 96X3942
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers