TE Connectivity Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS ) TE50B1K5J

Description
Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS ) - TE50B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS )
TE50B1K5J
Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS ) TE50B1K5J
Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137863-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137863-ND
Chassis Mount Resistors A137863-ND
1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1K5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3940
Res, 1K5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3940
RES, 1K5, 50W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K5, 50W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B1K5J
Chassis Mount Resistors TE50B1K5J
RES CHAS MNT 1.5K OHM 5% 50W

RES CHAS MNT 1.5K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B1K5J A137863-ND 96X3940 TE50B1K5J
Product Name Fixed Resistors; TE 50W 1K5 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1K5, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details