TE Connectivity Chassis Mount Resistors TE50B15RJ

Description
15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137858-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137858-ND
Chassis Mount Resistors A137858-ND
15 Ohms ±5% 50W Wirewound Chassis Mount Resistor

15 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 15R 5% Bracket ( CGS ) - TE50B15RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 15R 5% Bracket ( CGS )
TE50B15RJ
Fixed Resistors; TE 50W 15R 5% Bracket ( CGS ) TE50B15RJ
Fixed Resistors; TE 50W 15R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 15R 5% Bracket ( CGS )

Supplier's Site
Res, 15R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3950
Res, 15R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3950
RES, 15R, 50W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 15R, 50W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B15RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B15RJ
Chassis Mount Resistors TE50B15RJ
RES CHAS MNT 15 OHM 5% 50W

RES CHAS MNT 15 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137858-ND TE50B15RJ 96X3950 TE50B15RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 15R 5% Bracket ( CGS ) Res, 15R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers