TE Connectivity Chassis Mount Resistors TE50B10RJ

Description
10 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137854-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137854-ND
Chassis Mount Resistors A137854-ND
10 Ohms ±5% 50W Wirewound Chassis Mount Resistor

10 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 10R 5% Bracket ( CGS ) - TE50B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 10R 5% Bracket ( CGS )
TE50B10RJ
Fixed Resistors; TE 50W 10R 5% Bracket ( CGS ) TE50B10RJ
Fixed Resistors; TE 50W 10R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 10R 5% Bracket ( CGS )

Supplier's Site
50W 10ohm Resistor - 54-TE50B10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 10ohm Resistor
54-TE50B10RJ
50W 10ohm Resistor 54-TE50B10RJ
RESISTOR, WIRE WOUND, 50W, 5%, 440ppm, 10ohm, CHASSIS MOUNT Product overview: TE50B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE50B10RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 440ppm, 10ohm, CHASSIS MOUNT Product overview: TE50B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE50B10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3946
Res, 10R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3946
RES, 10R, 50W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 10R, 50W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B10RJ
Chassis Mount Resistors TE50B10RJ
RES CHAS MNT 10 OHM 5% 50W

RES CHAS MNT 10 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137854-ND TE50B10RJ 54-TE50B10RJ 96X3946 TE50B10RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 10R 5% Bracket ( CGS ) 50W 10ohm Resistor Res, 10R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers