TE Connectivity Fixed Resistors; TE 500W 820R 5% Bracket ( CGS ) TE500B820RJ

Description
Fixed Resistors; TE 500W 820R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 820R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 820R 5% Bracket ( CGS ) - TE500B820RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 820R 5% Bracket ( CGS )
TE500B820RJ
Fixed Resistors; TE 500W 820R 5% Bracket ( CGS ) TE500B820RJ
Fixed Resistors; TE 500W 820R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 820R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137850-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137850-ND
Chassis Mount Resistors A137850-ND
820 Ohms ±5% 500W Wirewound Chassis Mount Resistor

820 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 820R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4006
Res, 820R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4006
RES, 820R, 500W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 820R, 500W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B820RJ
Chassis Mount Resistors TE500B820RJ
RES CHAS MNT 820 OHM 5% 500W

RES CHAS MNT 820 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE500B820RJ A137850-ND 96X4006 TE500B820RJ
Product Name Fixed Resistors; TE 500W 820R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 820R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers