TE Connectivity Chassis Mount Resistors TE500B6R8J

Description
6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE500B6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE500B6R8J-ND
Chassis Mount Resistors TE500B6R8J-ND
6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 6R8 5% Bracket ( CGS ) - TE500B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 6R8 5% Bracket ( CGS )
TE500B6R8J
Fixed Resistors; TE 500W 6R8 5% Bracket ( CGS ) TE500B6R8J
Fixed Resistors; TE 500W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 500W 6R8 5% Bracket ( CGS )

Supplier's Site
Res, 6R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4003
Res, 6R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4003
RES, 6R8, 500W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 6R8, 500W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B6R8J
Chassis Mount Resistors TE500B6R8J
RES CHAS MNT 6.8 OHM 5% 500W

RES CHAS MNT 6.8 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE500B6R8J-ND TE500B6R8J 96X4003 TE500B6R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 6R8 5% Bracket ( CGS ) Res, 6R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details