68 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE500B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B68RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 500W 68R 5% Bracket ( CGS )
RES CHAS MNT 68 OHM 5% 500W
RES, 68R, 500W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137849-ND | 54-TE500B68RJ | TE500B68RJ | TE500B68RJ | 96X4004 |
| Product Name | Chassis Mount Resistors | Resistor | Fixed Resistors; TE 500W 68R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 68R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |