TE Connectivity Chassis Mount Resistors TE500B680RJ

Description
680 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137848-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137848-ND
Chassis Mount Resistors A137848-ND
680 Ohms ±5% 500W Wirewound Chassis Mount Resistor

680 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 680R 5% Bracket ( CGS ) - TE500B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 680R 5% Bracket ( CGS )
TE500B680RJ
Fixed Resistors; TE 500W 680R 5% Bracket ( CGS ) TE500B680RJ
Fixed Resistors; TE 500W 680R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 680R 5% Bracket ( CGS )

Supplier's Site
Res, 680R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4005
Res, 680R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4005
RES, 680R, 500W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 680R, 500W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B680RJ
Chassis Mount Resistors TE500B680RJ
RES CHAS MNT 680 OHM 5% 500W

RES CHAS MNT 680 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137848-ND TE500B680RJ 96X4005 TE500B680RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 680R 5% Bracket ( CGS ) Res, 680R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details