TE Connectivity Fixed Resistors; TE 500W 56R 5% Bracket ( CGS ) TE500B56RJ

Description
Fixed Resistors; TE 500W 56R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 56R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 56R 5% Bracket ( CGS ) - TE500B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 56R 5% Bracket ( CGS )
TE500B56RJ
Fixed Resistors; TE 500W 56R 5% Bracket ( CGS ) TE500B56RJ
Fixed Resistors; TE 500W 56R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 56R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137846-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137846-ND
Chassis Mount Resistors A137846-ND
56 Ohms ±5% 500W Wirewound Chassis Mount Resistor

56 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE500B56RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE500B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B56RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE500B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B56RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 56R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4001
Res, 56R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4001
RES, 56R, 500W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 56R, 500W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1191
Res, 56R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1191
RES, 56R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 56R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE500B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B56RJ
Chassis Mount Resistors TE500B56RJ
RES CHAS MNT 56 OHM 5% 500W

RES CHAS MNT 56 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE500B56RJ A137846-ND 54-TE500B56RJ 96X4001 79AJ1191 TE500B56RJ
Product Name Fixed Resistors; TE 500W 56R 5% Bracket ( CGS ) Chassis Mount Resistors Resistor Res, 56R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 56R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers