Wirewound Resistors - Chassis Mount TE 500W 470R 5% Bracket
RESISTOR, WIRE WOUND Product overview: TE500B470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B470RJ can be used for catalog matching and distributor lookup.
470 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 500W
RES, WIREWOUND, 470R, 500W, SOLDER; Resistance:470ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE500B470RJ | 54-TE500B470RJ | A131316-ND | TE500B470RJ | TE500B470RJ | 69AC5116 |
| Product Name | Wirewound Resistors - Chassis Mount TE 500W 470R 5% Bracket | Resistor | Chassis Mount Resistors | TE500B470RJ | Chassis Mount Resistors | Res, Wirewound, 470R, 500W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts | ||
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | ||
| Operating DC Voltage | 2500 volts |