Fixed Resistors; TE 500W 39R 5% Bracket ( CGS )
39 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE500B39RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B39RJ can be used for catalog matching and distributor lookup.
RES, 39R, 500W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 39 OHM 5% 500W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE500B39RJ | A137842-ND | 54-TE500B39RJ | 96X3997 | TE500B39RJ |
| Product Name | Fixed Resistors; TE 500W 39R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Res, 39R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |