TE Connectivity Chassis Mount Resistors TE500B33RJ

Description
33 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137840-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137840-ND
Chassis Mount Resistors A137840-ND
33 Ohms ±5% 500W Wirewound Chassis Mount Resistor

33 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 33R 5% Bracket ( CGS ) - TE500B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 33R 5% Bracket ( CGS )
TE500B33RJ
Fixed Resistors; TE 500W 33R 5% Bracket ( CGS ) TE500B33RJ
Fixed Resistors; TE 500W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 33R 5% Bracket ( CGS )

Supplier's Site
Res, 33R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1185
Res, 33R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1185
RES, 33R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 33R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Res, 33R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3995
Res, 33R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3995
RES, 33R, 500W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 33R, 500W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B33RJ
Chassis Mount Resistors TE500B33RJ
RES CHAS MNT 33 OHM 5% 500W

RES CHAS MNT 33 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137840-ND TE500B33RJ 79AJ1185 96X3995 TE500B33RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 33R 5% Bracket ( CGS ) Res, 33R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Res, 33R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details