RESISTOR, WIRE WOUND Product overview: TE500B330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B330RJ can be used for catalog matching and distributor lookup.
330 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 500W 330R 5% Bracket ( CGS )
RES, 330R, 500W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 330 OHM 5% 500W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE500B330RJ | A137839-ND | TE500B330RJ | 96X3996 | TE500B330RJ |
| Product Name | Resistor | Chassis Mount Resistors | Fixed Resistors; TE 500W 330R 5% Bracket ( CGS ) | Res, 330R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | 2500 volts | |||
| Operating AC Voltage | 2500 volts | 2500 volts | |||
| Standards and Certifications | RoHS | RoHS |