TE Connectivity Chassis Mount Resistors TE500B2K7J

Description
2.7 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE500B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE500B2K7J-ND
Chassis Mount Resistors 1712-TE500B2K7J-ND
2.7 kOhms ±5% 500W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE500B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B2K7J
Chassis Mount Resistors TE500B2K7J
TE 500W 2K7 5% BRACKET

TE 500W 2K7 5% BRACKET

Supplier's Site Datasheet
Res, 2K7, 500W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 500W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6747
Res, 2K7, 500W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6747
RES, 2K7, 500W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 500W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 55AJ2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
55AJ2907
Res, 2K7, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 55AJ2907
RES, 2K7, 500W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, 2K7, 500W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-TE500B2K7J-ND TE500B2K7J 50AJ6747 55AJ2907
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K7, 500W, Solder Lug, Wirewound; Resistance Te Connectivity Res, 2K7, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details