TE Connectivity Chassis Mount Resistors TE500B22RJ

Description
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105660-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105660-ND
Chassis Mount Resistors A105660-ND
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor

22 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 500W 22R 5% Bracket - TE500B22RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 500W 22R 5% Bracket
TE500B22RJ
Wirewound Resistors - Chassis Mount TE 500W 22R 5% Bracket TE500B22RJ
Wirewound Resistors - Chassis Mount TE 500W 22R 5% Bracket

Wirewound Resistors - Chassis Mount TE 500W 22R 5% Bracket

Supplier's Site
500W 2.5kV Resistor - 54-TE500B22RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 2.5kV Resistor
54-TE500B22RJ
500W 2.5kV Resistor 54-TE500B22RJ
500W 22R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE500B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B22RJ can be used for catalog matching and distributor lookup.

500W 22R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE500B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B22RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 22R, 500W, Solder; Resistance Cgs Te Connectivity - 69AC5024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 500W, Solder; Resistance Cgs Te Connectivity
69AC5024
Res, Wirewound, 22R, 500W, Solder; Resistance Cgs Te Connectivity 69AC5024
RES, WIREWOUND, 22R, 500W, SOLDER; Resistance:22ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:316mm RoHS Compliant: Yes

RES, WIREWOUND, 22R, 500W, SOLDER; Resistance:22ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:316mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B22RJ
Chassis Mount Resistors TE500B22RJ
RES CHAS MNT 22 OHM 5% 500W

RES CHAS MNT 22 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105660-ND TE500B22RJ 54-TE500B22RJ 69AC5024 TE500B22RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 500W 22R 5% Bracket 500W 2.5kV Resistor Res, Wirewound, 22R, 500W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 6661658 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details