TE Connectivity Chassis Mount Resistors TE500B220RJ

Description
High power wire wound resistor 220R 500W
Request a Quote Datasheet
Description
High power wire wound resistor 220R 500W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7015740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015740
Chassis Mount Resistors 7015740
High power wire wound resistor 220R 500W

High power wire wound resistor 220R 500W

Supplier's Site
Chassis Mount Resistors - A105547-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105547-ND
Chassis Mount Resistors A105547-ND
220 Ohms ±5% 500W Wirewound Chassis Mount Resistor

220 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 220R 5% Bracket ( CGS ) - TE500B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 220R 5% Bracket ( CGS )
TE500B220RJ
Fixed Resistors; TE 500W 220R 5% Bracket ( CGS ) TE500B220RJ
Fixed Resistors; TE 500W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 220R 5% Bracket ( CGS )

Supplier's Site
500W 2.5kV Resistor - 54-TE500B220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 2.5kV Resistor
54-TE500B220RJ
500W 2.5kV Resistor 54-TE500B220RJ
500W 220R Wirewound Resistor, Radial, 2.5kV Product overview: TE500B220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B220RJ can be used for catalog matching and distributor lookup.

500W 220R Wirewound Resistor, Radial, 2.5kV Product overview: TE500B220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE500B220RJ - TE500B220RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE500B220RJ
TE500B220RJ
TE500B220RJ TE500B220RJ
TE500B220RJ

TE500B220RJ

Buy Now
Chassis Mount Resistors - TE500B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B220RJ
Chassis Mount Resistors TE500B220RJ
RES CHAS MNT 220 OHM 5% 500W

RES CHAS MNT 220 OHM 5% 500W

Supplier's Site Datasheet
Res, Wirewound, 220R, 500W, Solder; Resistance Cgs Te Connectivity - 69AC5091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 220R, 500W, Solder; Resistance Cgs Te Connectivity
69AC5091
Res, Wirewound, 220R, 500W, Solder; Resistance Cgs Te Connectivity 69AC5091
RES, WIREWOUND, 220R, 500W, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:316mm RoHS Compliant: Yes

RES, WIREWOUND, 220R, 500W, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:316mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015740 A105547-ND TE500B220RJ 54-TE500B220RJ TE500B220RJ TE500B220RJ 69AC5091
Product Name Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; TE 500W 220R 5% Bracket ( CGS ) 500W 2.5kV Resistor TE500B220RJ Chassis Mount Resistors Res, Wirewound, 220R, 500W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Tubular Radial, Tubular
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 300 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details