TE Connectivity Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS ) TE500B1R2J

Description
Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS ) - TE500B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS )
TE500B1R2J
Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS ) TE500B1R2J
Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS )

Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE500B1R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE500B1R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B1R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE500B1R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B1R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE500B1R2J - TE500B1R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE500B1R2J
TE500B1R2J
TE500B1R2J TE500B1R2J
TE500B1R2J

TE500B1R2J

Buy Now
Chassis Mount Resistors - A131314-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131314-ND
Chassis Mount Resistors A131314-ND
1.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3982
Res, 1R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3982
RES, 1R2, 500W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 1R2, 500W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1R2J
Chassis Mount Resistors TE500B1R2J
RES CHAS MNT 1.2 OHM 5% 500W

RES CHAS MNT 1.2 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE500B1R2J 54-TE500B1R2J TE500B1R2J A131314-ND 96X3982 TE500B1R2J
Product Name Fixed Resistors; TE 500W 1R2 5% Bracket ( CGS ) Resistor TE500B1R2J Chassis Mount Resistors Res, 1R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Operating DC Voltage 2500 volts 2500 volts
Operating AC Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details