150 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 500W 150R 5% Bracket
RESISTOR, WIRE WOUND Product overview: TE500B150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B150RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 150 OHM 5% 500W
RES, 150R, 500W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE500B150RJ-ND | TE500B150RJ | 54-TE500B150RJ | TE500B150RJ | 96X3988 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 500W 150R 5% Bracket | Resistor | Chassis Mount Resistors | Res, 150R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |