12 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 500W 12R 5% Bracket
RES, 12R, 500W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 12R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
RES CHAS MNT 12 OHM 5% 500W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137827-ND | TE500B12RJ | 96X3985 | 79AJ1173 | TE500B12RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 500W 12R 5% Bracket | Res, 12R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 12R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |