TE Connectivity Chassis Mount Resistors TE400B6R8J

Description
6.8 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137823-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137823-ND
Chassis Mount Resistors A137823-ND
6.8 Ohms ±5% 400W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 6R8 5% Bracket ( CGS ) - TE400B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 6R8 5% Bracket ( CGS )
TE400B6R8J
Fixed Resistors; TE 400W 6R8 5% Bracket ( CGS ) TE400B6R8J
Fixed Resistors; TE 400W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 400W 6R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE400B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B6R8J
Chassis Mount Resistors TE400B6R8J
RES CHAS MNT 6.8 OHM 5% 400W

RES CHAS MNT 6.8 OHM 5% 400W

Supplier's Site Datasheet
Res, 6R8, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3932
Res, 6R8, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3932
RES, 6R8, 400W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 6R8, 400W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137823-ND TE400B6R8J TE400B6R8J 96X3932
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 6R8 5% Bracket ( CGS ) Chassis Mount Resistors Res, 6R8, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers