TE Connectivity Chassis Mount Resistors TE400B5R6J

Description
5.6 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.6 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137822-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137822-ND
Chassis Mount Resistors A137822-ND
5.6 Ohms ±5% 400W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 5R6 5% Bracket ( CGS ) - TE400B5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 5R6 5% Bracket ( CGS )
TE400B5R6J
Fixed Resistors; TE 400W 5R6 5% Bracket ( CGS ) TE400B5R6J
Fixed Resistors; TE 400W 5R6 5% Bracket ( CGS )

Fixed Resistors; TE 400W 5R6 5% Bracket ( CGS )

Supplier's Site
400W Resistor - 54-TE400B5R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W Resistor
54-TE400B5R6J
400W Resistor 54-TE400B5R6J
Wirewound Resistors TE 400W 5R6 5% Bracket Product overview: TE400B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B5R6J can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 400W 5R6 5% Bracket Product overview: TE400B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B5R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B5R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B5R6J
Chassis Mount Resistors TE400B5R6J
RES CHAS MNT 5.6 OHM 5% 400W

RES CHAS MNT 5.6 OHM 5% 400W

Supplier's Site Datasheet
Res, 5R6, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3929
Res, 5R6, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3929
RES, 5R6, 400W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 5R6, 400W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1117
Res, 5R6, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1117
RES, 5R6, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 5R6, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A137822-ND TE400B5R6J 54-TE400B5R6J TE400B5R6J 96X3929 79AJ1117
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 5R6 5% Bracket ( CGS ) 400W Resistor Chassis Mount Resistors Res, 5R6, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 5R6, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details