TE Connectivity Chassis Mount Resistors TE400B3R3J

Description
3.3 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE400B3R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B3R3J-ND
Chassis Mount Resistors TE400B3R3J-ND
3.3 Ohms ±5% 400W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 3R3 5% Bracket ( CGS ) - TE400B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 3R3 5% Bracket ( CGS )
TE400B3R3J
Fixed Resistors; TE 400W 3R3 5% Bracket ( CGS ) TE400B3R3J
Fixed Resistors; TE 400W 3R3 5% Bracket ( CGS )

Fixed Resistors; TE 400W 3R3 5% Bracket ( CGS )

Supplier's Site
Res, 3R3, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3920
Res, 3R3, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3920
RES, 3R3, 400W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 3R3, 400W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B3R3J
Chassis Mount Resistors TE400B3R3J
RES CHAS MNT 3.3 OHM 5% 400W

RES CHAS MNT 3.3 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B3R3J-ND TE400B3R3J 96X3920 TE400B3R3J
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 3R3 5% Bracket ( CGS ) Res, 3R3, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details