TE Connectivity Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket TE400B39RJ

Description
Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket - TE400B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket
TE400B39RJ
Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket TE400B39RJ
Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE400B39RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B39RJ-ND
Chassis Mount Resistors TE400B39RJ-ND
39 Ohms ±5% 400W Wirewound Chassis Mount Resistor

39 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 39R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3924
Res, 39R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3924
RES, 39R, 400W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 39R, 400W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B39RJ
Chassis Mount Resistors TE400B39RJ
RES CHAS MNT 39 OHM 5% 400W

RES CHAS MNT 39 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B39RJ TE400B39RJ-ND 96X3924 TE400B39RJ
Product Name Wirewound Resistors - Chassis Mount TE 400W 39R 5% Bracket Chassis Mount Resistors Res, 39R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 400 watts 400 watts 400 watts 400 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details