TE Connectivity Chassis Mount Resistors TE400B390RJ

Description
390 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
390 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE400B390RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B390RJ-ND
Chassis Mount Resistors TE400B390RJ-ND
390 Ohms ±5% 400W Wirewound Chassis Mount Resistor

390 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 390R 5% Bracket ( CGS ) - TE400B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 390R 5% Bracket ( CGS )
TE400B390RJ
Fixed Resistors; TE 400W 390R 5% Bracket ( CGS ) TE400B390RJ
Fixed Resistors; TE 400W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 400W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE400B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B390RJ
Chassis Mount Resistors TE400B390RJ
RES CHAS MNT 390 OHM 5% 400W

RES CHAS MNT 390 OHM 5% 400W

Supplier's Site Datasheet
Res, 390R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3925
Res, 390R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3925
RES, 390R, 400W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 390R, 400W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1113
Res, 390R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1113
RES, 390R, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 390R, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE400B390RJ-ND TE400B390RJ TE400B390RJ 96X3925 79AJ1113
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 390R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 390R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 390R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details