TE Connectivity Chassis Mount Resistors TE400B2K2J

Description
2.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE400B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE400B2K2J-ND
Chassis Mount Resistors 1712-TE400B2K2J-ND
2.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K2, 400W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 400W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6730
Res, 2K2, 400W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6730
RES, 2K2, 400W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 400W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B2K2J
Chassis Mount Resistors TE400B2K2J
TE 400W 2K2 5% BRACKET

TE 400W 2K2 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE400B2K2J-ND 50AJ6730 TE400B2K2J
Product Name Chassis Mount Resistors Res, 2K2, 400W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details