270 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 400W 270R 5% Bracket
RES, 270R, 400W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 270 OHM 5% 400W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE400B270RJ-ND | TE400B270RJ | 96X3919 | TE400B270RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 400W 270R 5% Bracket | Res, 270R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |