Wirewound Resistors - Chassis Mount TE 400W 1K5 5% Bracket
RESISTOR, WIRE WOUND Product overview: TE400B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B1K5J can be used for catalog matching and distributor lookup.
1.5 kOhms ±5% 400W Wirewound Chassis Mount Resistor
RES, 1K5, 400W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 1.5K OHM 5% 400W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE400B1K5J | 54-TE400B1K5J | A137810-ND | 96X3900 | TE400B1K5J |
| Product Name | Wirewound Resistors - Chassis Mount TE 400W 1K5 5% Bracket | Resistor | Chassis Mount Resistors | Res, 1K5, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 400 watts | 400 watts | 400 watts | 400 watts | |
| Resistance Range | 1500 ohms | 1500 ohms | |||
| Operating DC Voltage | 2500 volts | 2500 volts |