RESISTOR, WIRE WOUND Product overview: TE400B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B100RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 400W 100R 5% Bracket
100 Ohms ±5% 400W Wirewound Chassis Mount Resistor
RES, 100R, 400W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES, 100R, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
RES CHAS MNT 100 OHM 5% 400W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE400B100RJ | TE400B100RJ | A137805-ND | 96X3907 | 79AJ1095 | TE400B100RJ |
| Product Name | Resistor | Wirewound Resistors - Chassis Mount TE 400W 100R 5% Bracket | Chassis Mount Resistors | Res, 100R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 100R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | 2500 volts | ||||
| Operating AC Voltage | 2500 volts | 2500 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |