TE Connectivity Thermal Transfer Printer, 240Vac; Printer Technology Raychem Te Connectivity TE3124-PRINTER

Description
THERMAL TRANSFER PRINTER, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage VAC:240V; Languages:English; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage VAC:240V; Languages:English; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer, 240Vac; Printer Technology Raychem Te Connectivity - 23R8237 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer, 240Vac; Printer Technology Raychem Te Connectivity
23R8237
Thermal Transfer Printer, 240Vac; Printer Technology Raychem Te Connectivity 23R8237
THERMAL TRANSFER PRINTER, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage VAC:240V; Languages:English; Product Range:- RoHS Compliant: Yes

THERMAL TRANSFER PRINTER, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage VAC:240V; Languages:English; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 23R8237
Product Name Thermal Transfer Printer, 240Vac; Printer Technology Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 0826514:6-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details