TE Connectivity Fixed Resistors; TE 300W 680R 5% Bracket ( CGS ) TE300B680RJ

Description
Fixed Resistors; TE 300W 680R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 300W 680R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 300W 680R 5% Bracket ( CGS ) - TE300B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 680R 5% Bracket ( CGS )
TE300B680RJ
Fixed Resistors; TE 300W 680R 5% Bracket ( CGS ) TE300B680RJ
Fixed Resistors; TE 300W 680R 5% Bracket ( CGS )

Fixed Resistors; TE 300W 680R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137799-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137799-ND
Chassis Mount Resistors A137799-ND
680 Ohms ±5% 300W Wirewound Chassis Mount Resistor

680 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE300B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B680RJ
Chassis Mount Resistors TE300B680RJ
RES CHAS MNT 680 OHM 5% 300W

RES CHAS MNT 680 OHM 5% 300W

Supplier's Site Datasheet
Res, 680R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3894
Res, 680R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3894
RES, 680R, 300W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 680R, 300W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE300B680RJ A137799-ND TE300B680RJ 96X3894
Product Name Fixed Resistors; TE 300W 680R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details