TE Connectivity Chassis Mount Resistors TE300B3R3J

Description
3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137791-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137791-ND
Chassis Mount Resistors A137791-ND
3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE300B3R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE300B3R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE300B3R3J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE300B3R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE300B3R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 300W 3R3 5% Bracket ( CGS ) - TE300B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 3R3 5% Bracket ( CGS )
TE300B3R3J
Fixed Resistors; TE 300W 3R3 5% Bracket ( CGS ) TE300B3R3J
Fixed Resistors; TE 300W 3R3 5% Bracket ( CGS )

Fixed Resistors; TE 300W 3R3 5% Bracket ( CGS )

Supplier's Site
Res, 3R3, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3879
Res, 3R3, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3879
RES, 3R3, 300W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 3R3, 300W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1068
Res, 3R3, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1068
RES, 3R3, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 3R3, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE300B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B3R3J
Chassis Mount Resistors TE300B3R3J
RES CHAS MNT 3.3 OHM 5% 300W

RES CHAS MNT 3.3 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A137791-ND 54-TE300B3R3J TE300B3R3J 96X3879 79AJ1068 TE300B3R3J
Product Name Chassis Mount Resistors Resistor Fixed Resistors; TE 300W 3R3 5% Bracket ( CGS ) Res, 3R3, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 3R3, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details