The TE Connectivity Resistor, part number 96X3881, features a resistance value of 33 ohms and a power rating of 300W. It is a wirewound resistor designed for applications requiring high power handling and stability. The resistor has a tolerance of ±5% and a temperature coefficient of ±300 ppm/°C, indicating its performance stability over varying temperatures. It is constructed with solder lug terminals for easy integration into circuits. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is suitable for use in large electrical machinery, load testing, and motor control applications.
Wirewound Resistors - Chassis Mount TE 300W 33R 5% Bracket
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES, 33R, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
RES, 33R, 300W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 33 OHM 5% 300W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B33RJ | A137788-ND | 79AJ1070 | 96X3881 | TE300B33RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 300W 33R 5% Bracket | Chassis Mount Resistors | Res, 33R, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity | Res, 33R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use |