2.7 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 300W 2R7 5% Bracket ( CGS )
RES CHAS MNT 2.7 OHM 5% 300W
RES, 2R7, 300W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 2R7, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137786-ND | TE300B2R7J | TE300B2R7J | 96X3874 | 79AJ1063 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 300W 2R7 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 2R7, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 2R7, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms |