TE Connectivity Chassis Mount Resistors TE300B2K7J

Description
2.7 kOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE300B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE300B2K7J-ND
Chassis Mount Resistors 1712-TE300B2K7J-ND
2.7 kOhms ±5% 300W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K7, 300W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 300W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6729
Res, 2K7, 300W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6729
RES, 2K7, 300W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 300W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE300B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B2K7J
Chassis Mount Resistors TE300B2K7J
TE 300W 2K7 5% BRACKET

TE 300W 2K7 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE300B2K7J-ND 50AJ6729 TE300B2K7J
Product Name Chassis Mount Resistors Res, 2K7, 300W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details