The TE Connectivity resistor, part number 96X3869, is a wirewound resistor with a resistance value of 15 ohms and a power rating of 300 watts. It features a tolerance of ±5% and operates within a temperature coefficient of ±400 ppm/°C. The resistor is designed for applications requiring stability and reliability, such as large electrical machinery and motor control. It is constructed with a flameproof coating and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +155°C, and it can withstand short-term overloads of up to three times its rated power for five seconds. This product is suitable for engineers looking for a robust resistor for demanding applications.
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 300W 15R 5% Bracket ( CGS )
RES CHAS MNT 15 OHM 5% 300W
RES, 15R, 300W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137771-ND | TE300B15RJ | TE300B15RJ | 96X3869 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 300W 15R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 15R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |