100 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE300B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE300B100RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 300W 100R 5% Bracket ( CGS )
RES CHAS MNT 100 OHM 5% 300W
RES, 100R, 300W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A141519-ND | 54-TE300B100RJ | TE300B100RJ | TE300B100RJ | 96X3866 |
| Product Name | Chassis Mount Resistors | Resistor | Fixed Resistors; TE 300W 100R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 100R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |