TE Connectivity Chassis Mount Resistors TE2500B680RJ

Description
680 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137763-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137763-ND
Chassis Mount Resistors A137763-ND
680 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

680 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2500W 680R 5% Bracket ( CGS ) - TE2500B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 680R 5% Bracket ( CGS )
TE2500B680RJ
Fixed Resistors; TE 2500W 680R 5% Bracket ( CGS ) TE2500B680RJ
Fixed Resistors; TE 2500W 680R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 680R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2500B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B680RJ
Chassis Mount Resistors TE2500B680RJ
RES CHAS MNT 680 OHM 5% 2500W

RES CHAS MNT 680 OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137763-ND TE2500B680RJ TE2500B680RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 2500W 680R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details